Manufacturer: Vishay
Win Source Part Number: 107419-IRF9520STRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 390pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 4.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
P-Channel MOSFET, 100V, 6.8A, 600mR, TO-263, Surface Mount Product overview: IRF9520STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 100V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9520STRLPBF can be used for catalog matching and distributor lookup.
P-Channel 100V 6.8A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)
P-Channel 100V 6.8A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)
P-Channel 100V 6.8A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)
MOSFET P-CH 100V 6.8A D2PAK
MOSFET P-CH -100V HEXFET MOSFET
P CH MOSFET, -100V, 6.8A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 107419-IRF9520STRLPBF | 278-IRF9520STRLPBF | IRF9520STRLPBFDKR-ND | IRF9520STRLPBF | IRF9520STRLPBF | 58K5795 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9520STRLPBF | P-Channel SMD 100V 6.8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | P Ch Mosfet, -100V, 6.8A, D2-Pak; Channel Type Vishay |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |||
| V(BR)DSS | 100 volts | |||||
| PD | 3700 to 60000 milliwatts | 3700 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |