Manufacturer: Vishay
Win Source Part Number: 1046780-IRF9520SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 390pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 4.1A, 10V
Alternative Parts (Cross-Reference): IRF9520NSTRRPBF; SiHF9520STRL-GE3; IRF9520SPBF; SiHF9520S-E3;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
P-Channel 100V 6.8A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)
P-Channel MOSFET, 100V, 6.8A, 600mR, D2PAK, SMD Product overview: IRF9520SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 100V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9520SPBF can be used for catalog matching and distributor lookup.
MOSFET Transistor, P Channel, -6.8 A, -100 V, 600 mohm, -10 V, -4 V RoHS Compliant: Yes
MOSFET P-CH -100V HEXFET MOSFET
MOSFET P-CH 100V 6.8A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1046780-IRF9520SPBF | IRF9520SPBF-ND | 278-IRF9520SPBF | 97W2292 | IRF9520SPBF | IRF9520SPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9520SPBF | Single FETs, MOSFETs | P-Channel SMD 100V 6.8A MOSFET Transistor | Mosfet Transistor, P Channel, -6.8 A, -100 V, 600 Mohm, -10 V, -4 V Rohs Compliant Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 100 volts | |||||
| PD | 3700 to 60000 milliwatts | 3700 milliwatts |