Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9520PBF IRF9520PBF

Description
Manufacturer: Vishay Win Source Part Number: 205327-IRF9520PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 60W (Tc) Family Name: IRF9520 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 390pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 4.1A, 10V Alternative Parts (Cross-Reference): SiHF9520; SiHF9520-E3; IRF9520NLPBF; IRF9520NSPbF; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 205327-IRF9520PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 60W (Tc) Family Name: IRF9520 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 390pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 4.1A, 10V Alternative Parts (Cross-Reference): SiHF9520; SiHF9520-E3; IRF9520NLPBF; IRF9520NSPbF; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9520PBF - 205327-IRF9520PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9520PBF
205327-IRF9520PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9520PBF 205327-IRF9520PBF
Manufacturer: Vishay Win Source Part Number: 205327-IRF9520PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 60W (Tc) Family Name: IRF9520 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 390pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 4.1A, 10V Alternative Parts (Cross-Reference): SiHF9520; SiHF9520-E3; IRF9520NLPBF; IRF9520NSPbF; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205327-IRF9520PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 60W (Tc)
Family Name: IRF9520
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 390pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 4.1A, 10V
Alternative Parts (Cross-Reference): SiHF9520; SiHF9520-E3; IRF9520NLPBF; IRF9520NSPbF;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF9520PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9520PBF-ND
Single FETs, MOSFETs IRF9520PBF-ND
P-Channel 100V 6.8A (Tc) 60W (Tc) Through Hole TO-220AB

P-Channel 100V 6.8A (Tc) 60W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
-100V 6.8A MOSFET Transistor
278-IRF9520PBF
-100V 6.8A MOSFET Transistor 278-IRF9520PBF
P-CH MOSFET -100V, 6.8A, 600mR, TO-220AB Product overview: IRF9520PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9520PBF can be used for catalog matching and distributor lookup.

P-CH MOSFET -100V, 6.8A, 600mR, TO-220AB Product overview: IRF9520PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9520PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9520PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9520PBF
Single FETs, MOSFETs IRF9520PBF
MOSFET P-CH 100V 6.8A TO220AB

MOSFET P-CH 100V 6.8A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -100V HEXFET MOSFET

MOSFET P-CH -100V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9520PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9520PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9520PBF
MOSFET P-CH 100V 6.8A TO220AB

MOSFET P-CH 100V 6.8A TO220AB

Supplier's Site
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.6Ohm;ID -6.8A;TO-220AB;PD 60W;VGS +/-20V - 70078871 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.6Ohm;ID -6.8A;TO-220AB;PD 60W;VGS +/-20V
70078871
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.6Ohm;ID -6.8A;TO-220AB;PD 60W;VGS +/-20V 70078871
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.6Ohm;ID -6.8A;TO-220AB;PD 60W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.6Ohm;ID -6.8A;TO-220AB;PD 60W;VGS +/-20V

Supplier's Site
Transistor - 16352401 - Radwell International
Willingboro, NJ, United States
Transistor
16352401
Transistor 16352401
P CHANNEL MOSFET, -100V, -6.8A, TO-220, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-6.8A, DRAIN SOURCE VOLTAGE VDS:-100V, ON RESISTANCE RDS(ON):0.6OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-2V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

P CHANNEL MOSFET, -100V, -6.8A, TO-220, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-6.8A, DRAIN SOURCE VOLTAGE VDS:-100V, ON RESISTANCE RDS(ON):0.6OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-2V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
P Channel Mosfet, -100V, -6.8A, To-220; Channel Type Vishay - 63J7428 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, -6.8A, To-220; Channel Type Vishay
63J7428
P Channel Mosfet, -100V, -6.8A, To-220; Channel Type Vishay 63J7428
P CHANNEL MOSFET, -100V, -6.8A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, -6.8A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 205327-IRF9520PBF IRF9520PBF-ND 278-IRF9520PBF IRF9520PBF IRF9520PBF IRF9520PBF 70078871 16352401 63J7428
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9520PBF Single FETs, MOSFETs -100V 6.8A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.6Ohm;ID -6.8A;TO-220AB;PD 60W;VGS +/-20V Transistor P Channel Mosfet, -100V, -6.8A, To-220; Channel Type Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 100 volts 100 volts -100 volts
PD 60000 milliwatts 60000 milliwatts 60000 milliwatts 60000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-3; TO-220
Unlock Full Specs
to access all available technical data