Vishay Precision Group P Channel Mosfet, -100V, -6.8A, To-220; Channel Type Vishay IRF9520PBF.

Description
P CHANNEL MOSFET, -100V, -6.8A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: No
Description
P CHANNEL MOSFET, -100V, -6.8A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
P Channel Mosfet, -100V, -6.8A, To-220; Channel Type Vishay - 27AC6919 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, -6.8A, To-220; Channel Type Vishay
27AC6919
P Channel Mosfet, -100V, -6.8A, To-220; Channel Type Vishay 27AC6919
P CHANNEL MOSFET, -100V, -6.8A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: No

P CHANNEL MOSFET, -100V, -6.8A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 27AC6919
Product Name P Channel Mosfet, -100V, -6.8A, To-220; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 40 V, 6.8 mOhm standard level MOSFET - BUK7K6R8-40E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 40000 milliamps
View Details
7 suppliers
MOSFETs - 1827101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114913PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers