P-Channel 100V 6.8A (Tc) 60W (Tc) Through Hole TO-220AB
Manufacturer: Vishay
Win Source Part Number: 040704-IRF9520
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 390pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 4.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
MOSFET P-CH 100V 6.8A TO220AB Product overview: IRF9520 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9520 can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF9520-ND | 040704-IRF9520 | 278-IRF9520 | IRF9520 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9520 | 100V 6.8A MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | Tube | |
| V(BR)DSS | 100 volts |