P-Channel MOSFET, 100V, 4A, 1.2 Ohm, D2PAK Product overview: IRF9510SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 4A, 1.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4A, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9510SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1037505-IRF9510SPBF
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.7nC @ 10V
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
P-Channel 100V 4A (Tc) 43W (Tc) Surface Mount
MOSFET P-CH 100V 4A D2PAK
MOSFET Transistor, P Channel, 2.8 A, 100 V, 1.2 ohm, -10 V, 4 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF9510SPBF | 1037505-IRF9510SPBF | IRF9510SPBF-ND | IRF9510SPBF | 25M9849 | IRF9510SPBF |
| Product Name | P-Channel 100V 4A 1.2 Ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9510SPBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, P Channel, 2.8 A, 100 V, 1.2 Ohm, -10 V, 4 V Rohs Compliant Vishay | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | ||
| PD | 3700 milliwatts | 43000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |