Vishay Precision Group MOSFETs IRF9510PBF

Description
MOSFET P-Channel 100V 4A TO220AB
Request a Quote Datasheet
Description
MOSFET P-Channel 100V 4A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5430018 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5430018
MOSFETs 5430018
MOSFET P-Channel 100V 4A TO220AB

MOSFET P-Channel 100V 4A TO220AB

Supplier's Site
MOSFETs - 1780852 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780852
MOSFETs 1780852
MOSFET P-Channel 100V 4A TO220AB

MOSFET P-Channel 100V 4A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF9510PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9510PBF-ND
Single FETs, MOSFETs IRF9510PBF-ND
P-Channel 100V 4A (Tc) 43W (Tc) Through Hole TO-220AB

P-Channel 100V 4A (Tc) 43W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
P-Channel -100V 4A MOSFET Transistor
278-IRF9510PBF
P-Channel -100V 4A MOSFET Transistor 278-IRF9510PBF
P-Channel MOSFET, -100V, 4A, 1.2R, TO-220AB Product overview: IRF9510PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -100V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9510PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -100V, 4A, 1.2R, TO-220AB Product overview: IRF9510PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -100V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9510PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9510PBF - 205326-IRF9510PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9510PBF
205326-IRF9510PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9510PBF 205326-IRF9510PBF
Manufacturer: Vishay Win Source Part Number: 205326-IRF9510PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.7nC @ 10V Max Input Capacitance: 200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.4A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205326-IRF9510PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.7nC @ 10V
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
P Channel Mosfet, -100V, 4A, To-220; Channel Type Vishay - 63J7426 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 4A, To-220; Channel Type Vishay
63J7426
P Channel Mosfet, -100V, 4A, To-220; Channel Type Vishay 63J7426
P CHANNEL MOSFET, -100V, 4A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 4A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9510PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9510PBF
Single FETs, MOSFETs IRF9510PBF
MOSFET P-CH 100V 4A TO220AB

MOSFET P-CH 100V 4A TO220AB

Supplier's Site Datasheet
TO-220AB MOSFETs ROHS - 17930-IRF9510PBF - Utmel Electronic Limited
Hong Kong, China
TO-220AB MOSFETs ROHS
17930-IRF9510PBF
TO-220AB MOSFETs ROHS 17930-IRF9510PBF
TO-220AB MOSFETs ROHS

TO-220AB MOSFETs ROHS

Supplier's Site
MOSFET P-CH 100V 4A TO-220AB - 880-IRF9510PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 100V 4A TO-220AB
880-IRF9510PBF
MOSFET P-CH 100V 4A TO-220AB 880-IRF9510PBF
MOSFET P-CH 100V 4A TO-220AB

MOSFET P-CH 100V 4A TO-220AB

Supplier's Site
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 1.2 Ohms;ID -4A;TO-220AB;PD 43W;VGS +/-20V - 70078870 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 1.2 Ohms;ID -4A;TO-220AB;PD 43W;VGS +/-20V
70078870
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 1.2 Ohms;ID -4A;TO-220AB;PD 43W;VGS +/-20V 70078870
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 1.2 Ohms;ID -4A;TO-220AB;PD 43W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 1.2 Ohms;ID -4A;TO-220AB;PD 43W;VGS +/-20V

Supplier's Site
Transistor - 16352381 - Radwell International
Willingboro, NJ, United States
Transistor
16352381
Transistor 16352381
TRANSISTOR, MOSFET, P CHANNEL, 100V, 4 AMP, 43W, 1.2 OHM @ 2.4A 10V, RDS(ON): 10V, TO-220, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, P CHANNEL, 100V, 4 AMP, 43W, 1.2 OHM @ 2.4A 10V, RDS(ON): 10V, TO-220, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -100V HEXFET MOSFET

MOSFET P-CH -100V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Utmel Electronic Limited Allied Electronics, Inc. Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5430018 1780852 IRF9510PBF-ND 278-IRF9510PBF 205326-IRF9510PBF 63J7426 IRF9510PBF 17930-IRF9510PBF 880-IRF9510PBF 70078870 16352381 IRF9510PBF
Product Name MOSFETs MOSFETs Single FETs, MOSFETs P-Channel -100V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9510PBF P Channel Mosfet, -100V, 4A, To-220; Channel Type Vishay Single FETs, MOSFETs TO-220AB MOSFETs ROHS MOSFET P-CH 100V 4A TO-220AB MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 1.2 Ohms;ID -4A;TO-220AB;PD 43W;VGS +/-20V Transistor MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3; TO-220 TO-220; TO-220-3 TO-220
Number of units in IC 1 1
PD 43000 milliwatts 43000 milliwatts 43000 milliwatts 43000 milliwatts 43000 milliwatts
Unlock Full Specs
to access all available technical data