Vishay Intertechnology, Inc. N-Channel 500V 8A MOSFET Transistor IRF840STRLPBF

Description
N-Channel MOSFET, 500V, 8A, 850mR Rds On, D2PAK Product overview: IRF840STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-Channel MOSFET, 500V, 8A, 850mR Rds On, D2PAK Product overview: IRF840STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N Channel MOSFET, part number 63J7420, from Vishay features a maximum drain-source voltage (Vds) of 500V and a continuous drain current (Id) rating of 8A. It is housed in a D2-PAK (TO-263) surface mount package, which is designed for high power capability and low on-resistance, rated at 0.85Ω at a gate-source voltage (Vgs) of 10V. The device supports fast switching and is suitable for high current applications, with a maximum power dissipation of 125W at a case temperature of 25°C. It is compliant with RoHS and halogen-free standards, making it suitable for environmentally conscious designs. The MOSFET also features a dynamic dV/dt rating and is rated for repetitive avalanche, enhancing its reliability in various applications.

Datasheet Summary
Powered by GS/AI

The N Channel MOSFET, part number 63J7420, from Vishay features a maximum drain-source voltage (Vds) of 500V and a continuous drain current (Id) rating of 8A. It is housed in a D2-PAK (TO-263) surface mount package, which is designed for high power capability and low on-resistance, rated at 0.85Ω at a gate-source voltage (Vgs) of 10V. The device supports fast switching and is suitable for high current applications, with a maximum power dissipation of 125W at a case temperature of 25°C. It is compliant with RoHS and halogen-free standards, making it suitable for environmentally conscious designs. The MOSFET also features a dynamic dV/dt rating and is rated for repetitive avalanche, enhancing its reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 8A MOSFET Transistor
278-IRF840STRLPBF
N-Channel 500V 8A MOSFET Transistor 278-IRF840STRLPBF
N-Channel MOSFET, 500V, 8A, 850mR Rds On, D2PAK Product overview: IRF840STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840STRLPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 8A, 850mR Rds On, D2PAK Product overview: IRF840STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF840STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF840STRLPBFDKR-ND
Single FETs, MOSFETs IRF840STRLPBFDKR-ND
N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF840STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF840STRLPBFCT-ND
Single FETs, MOSFETs IRF840STRLPBFCT-ND
N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF840STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF840STRLPBFTR-ND
Single FETs, MOSFETs IRF840STRLPBFTR-ND
N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840STRLPBF - 017548-IRF840STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840STRLPBF
017548-IRF840STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840STRLPBF 017548-IRF840STRLPBF
Manufacturer: Vishay Win Source Part Number: 017548-IRF840STRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Family Name: IRF840S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V Alternative Parts (Cross-Reference): FMC07N50E; 2SK3325-Z; 2SK2776(SM); UF840L-TQ2-R; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017548-IRF840STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Family Name: IRF840S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V
Alternative Parts (Cross-Reference): FMC07N50E; 2SK3325-Z; 2SK2776(SM); UF840L-TQ2-R;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF840STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF840STRLPBF
Single FETs, MOSFETs IRF840STRLPBF
MOSFET N-CH 500V 8A D2PAK

MOSFET N-CH 500V 8A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF840STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF840STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF840STRLPBF
MOSFET N-CH 500V 8A D2PAK

MOSFET N-CH 500V 8A D2PAK

Supplier's Site
N Channel Mosfet, 500V, 8A, D2-Pak, Full Reel; Channel Type Vishay - 63J7420 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 8A, D2-Pak, Full Reel; Channel Type Vishay
63J7420
N Channel Mosfet, 500V, 8A, D2-Pak, Full Reel; Channel Type Vishay 63J7420
N CHANNEL MOSFET, 500V, 8A, D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 8A, D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET D2-PA

MOSFET N-CH 500V HEXFET MOSFET D2-PA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF840STRLPBF IRF840STRLPBFDKR-ND 017548-IRF840STRLPBF IRF840STRLPBF IRF840STRLPBF 63J7420 IRF840STRLPBF
Product Name N-Channel 500V 8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840STRLPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 500V, 8A, D2-Pak, Full Reel; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 125000 milliwatts 3100 to 125000 milliwatts 3100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details