Vishay Precision Group MOSFETs IRF840SPBF

Description
MOSFET N-Channel 500V 8A D2PAK
Request a Quote Datasheet
Description
MOSFET N-Channel 500V 8A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7084752 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7084752
MOSFETs 7084752
MOSFET N-Channel 500V 8A D2PAK

MOSFET N-Channel 500V 8A D2PAK

Supplier's Site
MOSFETs - 7084752P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7084752P
MOSFETs 7084752P
MOSFET N-Channel 500V 8A D2PAK

MOSFET N-Channel 500V 8A D2PAK

Supplier's Site
MOSFETs - 1780872 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780872
MOSFETs 1780872
MOSFET N-Channel 500V 8A D2PAK

MOSFET N-Channel 500V 8A D2PAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840SPBF - 1046761-IRF840SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840SPBF
1046761-IRF840SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840SPBF 1046761-IRF840SPBF
Manufacturer: Vishay Win Source Part Number: 1046761-IRF840SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1046761-IRF840SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 500V 8A MOSFET Transistor
278-IRF840SPBF
N-Channel SMD 500V 8A MOSFET Transistor 278-IRF840SPBF
N-Channel MOSFET, 500V, 8A, 850mR, D2PAK, Surface Mount Product overview: IRF840SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840SPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 8A, 850mR, D2PAK, Surface Mount Product overview: IRF840SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF840SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF840SPBF-ND
Single FETs, MOSFETs IRF840SPBF-ND
N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET D2-PA

MOSFET N-CH 500V HEXFET MOSFET D2-PA

Buy Now Datasheet
N Channel Mosfet, 500V, 8A, D2-Pak; Channel Type Vishay - 63J7419 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 8A, D2-Pak; Channel Type Vishay
63J7419
N Channel Mosfet, 500V, 8A, D2-Pak; Channel Type Vishay 63J7419
N CHANNEL MOSFET, 500V, 8A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 8A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7084752 7084752P 1046761-IRF840SPBF 278-IRF840SPBF IRF840SPBF-ND IRF840SPBF 63J7419
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840SPBF N-Channel SMD 500V 8A MOSFET Transistor Single FETs, MOSFETs MOSFET N Channel Mosfet, 500V, 8A, D2-Pak; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-263; D2pak (to-263) TO-263; TO-263 TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
Number of units in IC 1
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data