Vishay Precision Group MOSFETs IRF840PBF

Description
N channel VBRDSS 500 V
Request a Quote Datasheet
Description
N channel VBRDSS 500 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2816028 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816028
MOSFETs 2816028
N channel VBRDSS 500 V

N channel VBRDSS 500 V

Supplier's Site
MOSFETs - 2816027 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816027
MOSFETs 2816027
N channel VBRDSS 500 V

N channel VBRDSS 500 V

Supplier's Site
MOSFETs - 2816028P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816028P
MOSFETs 2816028P
N channel VBRDSS 500 V

N channel VBRDSS 500 V

Supplier's Site
Singapore, Singapore
N-Channel 500V 8A MOSFET Transistor
278-IRF840PBF
N-Channel 500V 8A MOSFET Transistor 278-IRF840PBF
N-Channel MOSFET, 500V, 8A, 850mR, TO-220AB Product overview: IRF840PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 8A, 850mR, TO-220AB Product overview: IRF840PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF840PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF840PBF-ND
Single FETs, MOSFETs IRF840PBF-ND
N-Channel 500V 8A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 500V 8A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840PBF - 093142-IRF840PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840PBF
093142-IRF840PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840PBF 093142-IRF840PBF
Manufacturer: Vishay Win Source Part Number: 093142-IRF840PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: IRF840 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V Alternative Parts (Cross-Reference): IRF840; FDP8N50NZ; BUZ40B; STP10NM50N; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China, Germany, Israel, Mexico, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 093142-IRF840PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: IRF840
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V
Alternative Parts (Cross-Reference): IRF840; FDP8N50NZ; BUZ40B; STP10NM50N;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China, Germany, Israel, Mexico, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRF840PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF840PBF
Single FETs, MOSFETs IRF840PBF
MOSFET N-CH 500V 8A TO220AB

MOSFET N-CH 500V 8A TO220AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF840PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF840PBF
500V 8A 850mΩ@4.8A,10V 125W 4V@250uA null TO-220AB-3 MOSFETs ROHS

500V 8A 850mΩ@4.8A,10V 125W 4V@250uA null TO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 500V, 8A, To-220; Channel Type Vishay - 63J7418 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 8A, To-220; Channel Type Vishay
63J7418
N Channel Mosfet, 500V, 8A, To-220; Channel Type Vishay 63J7418
N CHANNEL MOSFET, 500V, 8A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 8A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N, 500V, 8A, To-220; Transistor Polarity Vishay - 38K2862 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, 500V, 8A, To-220; Transistor Polarity Vishay
38K2862
Mosfet, N, 500V, 8A, To-220; Transistor Polarity Vishay 38K2862
MOSFET, N, 500V, 8A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.85ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N, 500V, 8A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.85ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-20V - 70078869 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-20V
70078869
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-20V 70078869
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-20V

Supplier's Site
Transistor - 16352365 - Radwell International
Willingboro, NJ, United States
Transistor
16352365
Transistor 16352365
MOSFET, N, 500V, 8A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:8A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):0.85OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER DISSIPATION ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N, 500V, 8A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:8A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):0.85OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER DISSIPATION ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2816028 278-IRF840PBF IRF840PBF-ND 093142-IRF840PBF IRF840PBF IRF840PBF 63J7418 38K2862 IRF840PBF 70078869 16352365
Product Name MOSFETs N-Channel 500V 8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840PBF Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 500V, 8A, To-220; Channel Type Vishay Mosfet, N, 500V, 8A, To-220; Transistor Polarity Vishay MOSFET MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-20V Transistor
Package Type TO-220; TO-220AB TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220 TO-3; TO-220 TO-3; TO-220 TO-220
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
40V 14A MOSFET Transistor - 278-AUIRF7484QTR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 2500 milliwatts
View Details
6 suppliers