Vishay Precision Group Single FETs, MOSFETs IRF840PBF-BE3

Description
N-Channel 500V 8A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 500V 8A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF840PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF840PBF-BE3-ND
Single FETs, MOSFETs 742-IRF840PBF-BE3-ND
N-Channel 500V 8A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 500V 8A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 500V, 8A, To-220Ab; Channel Type Vishay - 78AH6386 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 8A, To-220Ab; Channel Type Vishay
78AH6386
Mosfet, N-Ch, 500V, 8A, To-220Ab; Channel Type Vishay 78AH6386
MOSFET, N-CH, 500V, 8A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 8A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF840PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF840PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF840PBF-BE3
MOSFET N-CH 500V 8A TO220AB

MOSFET N-CH 500V 8A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-IRF840PBF-BE3-ND 78AH6386 IRF840PBF-BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 500V, 8A, To-220Ab; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers