Manufacturer: Vishay
Win Source Part Number: 60131-IRF840LCSPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
N-Channel MOSFET, 500V, 8A, 850mR, D2PAK, Surface Mount Product overview: IRF840LCSPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840LCSPBF can be used for catalog matching and distributor lookup.
N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 500V 8A D2PAK
MOSFET N-CH 500V HEXFET MOSFET D2-PA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 60131-IRF840LCSPBF | 278-IRF840LCSPBF | IRF840LCSPBF-ND | IRF840LCSPBF | IRF840LCSPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840LCSPBF | N-Channel SMD 500V 8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 500 volts | ||||
| PD | 3100 to 125000 milliwatts | 125000 milliwatts |