Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840LCPBF IRF840LCPBF

Description
Manufacturer: Vishay Win Source Part Number: 1046760-IRF840LCPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1046760-IRF840LCPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840LCPBF - 1046760-IRF840LCPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840LCPBF
1046760-IRF840LCPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840LCPBF 1046760-IRF840LCPBF
Manufacturer: Vishay Win Source Part Number: 1046760-IRF840LCPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046760-IRF840LCPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF840LCPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF840LCPBF-ND
Single FETs, MOSFETs IRF840LCPBF-ND
N-Channel 500V 8A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 500V 8A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 301495 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
301495
MOSFETs 301495
MOSFET N-Channel 500V 8A TO220AB

MOSFET N-Channel 500V 8A TO220AB

Supplier's Site
MOSFETs - 9194400 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194400
MOSFETs 9194400
MOSFET N-Channel 500V 8A TO220AB

MOSFET N-Channel 500V 8A TO220AB

Supplier's Site
Singapore, Singapore
N-Channel 500V 8A 0.85ohm MOSFET Transistor
278-IRF840LCPBF
N-Channel 500V 8A 0.85ohm MOSFET Transistor 278-IRF840LCPBF
N-Channel MOSFET, 500V, 8A, 0.85ohm, TO-220AB Product overview: IRF840LCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A, 0.85ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, 0.85ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840LCPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 8A, 0.85ohm, TO-220AB Product overview: IRF840LCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A, 0.85ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, 0.85ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840LCPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF840LCPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF840LCPBF
500V 8A 125W 850mΩ@4.8A,10V 4V@250uA N Channel TO-220AB MOSFETs ROHS

500V 8A 125W 850mΩ@4.8A,10V 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
MOSFET N-CH 500V 8A TO-220AB - 880-IRF840LCPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 8A TO-220AB
880-IRF840LCPBF
MOSFET N-CH 500V 8A TO-220AB 880-IRF840LCPBF
MOSFET N-CH 500V 8A TO-220AB

MOSFET N-CH 500V 8A TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF840LCPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF840LCPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF840LCPBF
MOSFET N-CH 500V 8A TO220AB

MOSFET N-CH 500V 8A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-30V
70078868
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-30V 70078868
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-30V

Supplier's Site
N Channel Mosfet, 500V, 8A To-220Ab; Channel Type Vishay - 63J7416 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 8A To-220Ab; Channel Type Vishay
63J7416
N Channel Mosfet, 500V, 8A To-220Ab; Channel Type Vishay 63J7416
N CHANNEL MOSFET, 500V, 8A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 8A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 500V, 8A, To-220Ab Rohs Compliant Vishay - 56AJ9922 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 8A, To-220Ab Rohs Compliant Vishay
56AJ9922
Mosfet, N-Ch, 500V, 8A, To-220Ab Rohs Compliant Vishay 56AJ9922
MOSFET, N-CH, 500V, 8A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 8A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1046760-IRF840LCPBF IRF840LCPBF-ND 301495 278-IRF840LCPBF IRF840LCPBF 880-IRF840LCPBF IRF840LCPBF IRF840LCPBF 70078868 63J7416 56AJ9922
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840LCPBF Single FETs, MOSFETs MOSFETs N-Channel 500V 8A 0.85ohm MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFET N-CH 500V 8A TO-220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-30V N Channel Mosfet, 500V, 8A To-220Ab; Channel Type Vishay Mosfet, N-Ch, 500V, 8A, To-220Ab Rohs Compliant Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 500 volts 500 volts 500 volts 500 volts
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220 TO-220; TO-220-3 TO-220 TO-3; TO-220 TO-3; TO-220
Unlock Full Specs
to access all available technical data