Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF840LCLPBF

Description
N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF840LCLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF840LCLPBF-ND
Single FETs, MOSFETs IRF840LCLPBF-ND
N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Through Hole I2PAK

N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Through Hole I2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840LCLPBF - 017547-IRF840LCLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840LCLPBF
017547-IRF840LCLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840LCLPBF 017547-IRF840LCLPBF
Manufacturer: Vishay Win Source Part Number: 017547-IRF840LCLPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017547-IRF840LCLPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 8A MOSFET Transistor
2088-IRF840LCLPBF
N-Channel 500V 8A MOSFET Transistor 2088-IRF840LCLPBF
N-Channel MOSFET, 500V, 8A, 850mR, TO-262 Product overview: IRF840LCLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF840LCLPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 8A, 850mR, TO-262 Product overview: IRF840LCLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF840LCLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 16352345 - Radwell International
Willingboro, NJ, United States
Transistor
16352345
Transistor 16352345
PRICE/EA (MIN PURCH= 1000) - N CHANNEL MOSFET, 500V, 8A, I2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:8A; DRAIN SOURCE VOLTAGE V. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA (MIN PURCH= 1000) - N CHANNEL MOSFET, 500V, 8A, I2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:8A; DRAIN SOURCE VOLTAGE V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF840LCLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF840LCLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF840LCLPBF
MOSFET N-CH 500V 8A I2PAK

MOSFET N-CH 500V 8A I2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET N-CHANNEL 500V

MOSFET MOSFET N-CHANNEL 500V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF840LCLPBF-ND 017547-IRF840LCLPBF 2088-IRF840LCLPBF 16352345 IRF840LCLPBF IRF840LCLPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840LCLPBF N-Channel 500V 8A MOSFET Transistor Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; I2PAK TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data