Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF840L

Description
N-Channel 500V 8A (Tc) 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 500V 8A (Tc) 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF840L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF840L-ND
Single FETs, MOSFETs IRF840L-ND
N-Channel 500V 8A (Tc) 125W (Tc) Through Hole I2PAK

N-Channel 500V 8A (Tc) 125W (Tc) Through Hole I2PAK

Buy Now Datasheet
Singapore, Singapore
500V 8A MOSFET Transistor
278-IRF840L
500V 8A MOSFET Transistor 278-IRF840L
MOSFET N-CH 500V 8A I2PAK Product overview: IRF840L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840L can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 8A I2PAK Product overview: IRF840L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF840L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF840L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF840L
MOSFET N-CH 500V 8A I2PAK

MOSFET N-CH 500V 8A I2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF840L-ND 278-IRF840L IRF840L
Product Name Single FETs, MOSFETs 500V 8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers