Vishay Precision Group N-Channel 500V 8A MOSFET Transistor IRF840ASPBF

Description
N-Channel MOSFET, 500V, 8A, 850mR Rds On, D2PAK Product overview: IRF840ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840ASPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 500V, 8A, 850mR Rds On, D2PAK Product overview: IRF840ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840ASPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 8A MOSFET Transistor
278-IRF840ASPBF
N-Channel 500V 8A MOSFET Transistor 278-IRF840ASPBF
N-Channel MOSFET, 500V, 8A, 850mR Rds On, D2PAK Product overview: IRF840ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840ASPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 8A, 850mR Rds On, D2PAK Product overview: IRF840ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF840ASPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7085146P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7085146P
MOSFETs 7085146P
Vishay IRF840ASPBF MOSFET

Vishay IRF840ASPBF MOSFET

Supplier's Site
MOSFETs - 1780873 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780873
MOSFETs 1780873
Vishay IRF840ASPBF MOSFET

Vishay IRF840ASPBF MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840ASPBF - 205321-IRF840ASPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840ASPBF
205321-IRF840ASPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840ASPBF 205321-IRF840ASPBF
Manufacturer: Vishay Win Source Part Number: 205321-IRF840ASPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1018pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205321-IRF840ASPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1018pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF840ASPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF840ASPBF-ND
Single FETs, MOSFETs IRF840ASPBF-ND
N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 8A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET D2-PA

MOSFET N-CH 500V HEXFET MOSFET D2-PA

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF840ASPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF840ASPBF
500V 8A 850mΩ@4.8A,10V 4V@250uA null D2PAK MOSFETs ROHS

500V 8A 850mΩ@4.8A,10V 4V@250uA null D2PAK MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF840ASPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF840ASPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF840ASPBF
MOSFET N-CH 500V 8A D2PAK

MOSFET N-CH 500V 8A D2PAK

Supplier's Site
Mosfet, N-Ch, 500V, 8A, 150Deg C, 125W; Channel Type Vishay - 38K2860 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 8A, 150Deg C, 125W; Channel Type Vishay
38K2860
Mosfet, N-Ch, 500V, 8A, 150Deg C, 125W; Channel Type Vishay 38K2860
MOSFET, N-CH, 500V, 8A, 150DEG C, 125W; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 8A, 150DEG C, 125W; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF840ASPBF 7085146P 205321-IRF840ASPBF IRF840ASPBF-ND IRF840ASPBF IRF840ASPBF IRF840ASPBF 38K2860
Product Name N-Channel 500V 8A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840ASPBF Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 8A, 150Deg C, 125W; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 3100 milliwatts 3100 to 125000 milliwatts 3100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263 TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
V(BR)DSS 500 volts 500 volts
Unlock Full Specs
to access all available technical data