Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF830STRL

Description
N-Channel 500V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 500V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF830STRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF830STRL-ND
Single FETs, MOSFETs IRF830STRL-ND
N-Channel 500V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
500V 4.5A MOSFET Transistor
278-IRF830STRL
500V 4.5A MOSFET Transistor 278-IRF830STRL
MOSFET N-CH 500V 4.5A D2PAK Product overview: IRF830STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830STRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 4.5A D2PAK Product overview: IRF830STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRF830STRL - 738796-IRF830STRL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF830STRL
738796-IRF830STRL
FETs - Single - IRF830STRL 738796-IRF830STRL
Manufacturer: Vishay Siliconix Win Source Part Number: 738796-IRF830STRL Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.1W, 74W Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 4.5A Rds On (Maximum) at Id, Vgs: 1.5Ohm at 2.7A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 610pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 738796-IRF830STRL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.1W, 74W
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 4.5A
Rds On (Maximum) at Id, Vgs: 1.5Ohm at 2.7A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 610pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF830STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF830STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF830STRL
MOSFET N-CH 500V 4.5A D2PAK

MOSFET N-CH 500V 4.5A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF830STRL-ND 278-IRF830STRL 738796-IRF830STRL IRF830STRL
Product Name Single FETs, MOSFETs 500V 4.5A MOSFET Transistor FETs - Single - IRF830STRL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3 +/- 20V
PD 3100 milliwatts 3100 to 74000 milliwatts
Unlock Full Specs
to access all available technical data