Vishay Precision Group Single FETs, MOSFETs IRF830PBF-BE3

Description
N-Channel 500V 4.5A (Tc) 74W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 500V 4.5A (Tc) 74W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF830PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF830PBF-BE3-ND
Single FETs, MOSFETs 742-IRF830PBF-BE3-ND
N-Channel 500V 4.5A (Tc) 74W (Tc) Through Hole TO-220AB

N-Channel 500V 4.5A (Tc) 74W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF830PBF-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF830PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF830PBF-BE3
MOSFET N-CH 500V 4.5A TO220AB

MOSFET N-CH 500V 4.5A TO220AB

Supplier's Site
Mosfet, N-Ch, 500V, 4.5A, To-220Ab; Channel Type Vishay - 78AH6384 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 4.5A, To-220Ab; Channel Type Vishay
78AH6384
Mosfet, N-Ch, 500V, 4.5A, To-220Ab; Channel Type Vishay 78AH6384
MOSFET, N-CH, 500V, 4.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 4.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRF830PBF-BE3-ND IRF830PBF-BE3 78AH6384
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 4.5A, To-220Ab; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data