Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF830LPBF

Description
N-Channel 500V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Through Hole TO-262-3
Request a Quote Datasheet
Description
N-Channel 500V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Through Hole TO-262-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF830LPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF830LPBF-ND
Single FETs, MOSFETs IRF830LPBF-ND
N-Channel 500V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Through Hole TO-262-3

N-Channel 500V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Through Hole TO-262-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830LPBF - 1046756-IRF830LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830LPBF
1046756-IRF830LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830LPBF 1046756-IRF830LPBF
Manufacturer: Vishay Win Source Part Number: 1046756-IRF830LPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 610pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046756-IRF830LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 610pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF830LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF830LPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF830LPBF
MOSFET N-CH 500V 4.5A TO262-3

MOSFET N-CH 500V 4.5A TO262-3

Supplier's Site
Trans MOSFET N-CH 500V 11A 3-Pin(3+Tab) TO-220AB - 880-IRF830LPBF - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 500V 11A 3-Pin(3+Tab) TO-220AB
880-IRF830LPBF
Trans MOSFET N-CH 500V 11A 3-Pin(3+Tab) TO-220AB 880-IRF830LPBF
Trans MOSFET N-CH 500V 11A 3-Pin(3+Tab) TO-220AB

Trans MOSFET N-CH 500V 11A 3-Pin(3+Tab) TO-220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF830LPBF-ND 1046756-IRF830LPBF IRF830LPBF 880-IRF830LPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830LPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 500V 11A 3-Pin(3+Tab) TO-220AB
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262-3 TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 500 volts 500 volts
PD 3100 to 74000 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers