Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830L IRF830L

Description
Manufacturer: Vishay Win Source Part Number: 875061-IRF830L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Through Hole I2PAK Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: IRF830 Categories: Discrete Semiconductor Products Case / Package: I2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 875061-IRF830L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Through Hole I2PAK Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: IRF830 Categories: Discrete Semiconductor Products Case / Package: I2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830L - 875061-IRF830L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830L
875061-IRF830L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830L 875061-IRF830L
Manufacturer: Vishay Win Source Part Number: 875061-IRF830L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Through Hole I2PAK Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: IRF830 Categories: Discrete Semiconductor Products Case / Package: I2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 875061-IRF830L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Through Hole I2PAK
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: IRF830
Categories: Discrete Semiconductor Products
Case / Package: I2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
500V 4.5A MOSFET Transistor
278-IRF830L
500V 4.5A MOSFET Transistor 278-IRF830L
MOSFET N-CH 500V 4.5A I2PAK Product overview: IRF830L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830L can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 4.5A I2PAK Product overview: IRF830L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF830L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF830L-ND
Single FETs, MOSFETs IRF830L-ND
N-Channel 500V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Through Hole I2PAK

N-Channel 500V 4.5A (Tc) 3.1W (Ta), 74W (Tc) Through Hole I2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF830L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF830L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF830L
MOSFET N-CH 500V 4.5A I2PAK

MOSFET N-CH 500V 4.5A I2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 875061-IRF830L 278-IRF830L IRF830L-ND IRF830L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830L 500V 4.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data