Vishay Precision Group Single FETs, MOSFETs IRF830ASPBF

Description
N-Channel 500V 5A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 500V 5A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF830ASPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF830ASPBF-ND
Single FETs, MOSFETs IRF830ASPBF-ND
N-Channel 500V 5A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 5A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830ASPBF - 017542-IRF830ASPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830ASPBF
017542-IRF830ASPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830ASPBF 017542-IRF830ASPBF
Manufacturer: Vishay Win Source Part Number: 017542-IRF830ASPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 620pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): FQB6N50TM; SiHF830ASTL; IRF830ASTRRPBF; IRF830ASPBF; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017542-IRF830ASPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 620pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): FQB6N50TM; SiHF830ASTL; IRF830ASTRRPBF; IRF830ASPBF;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 500V 5A MOSFET Transistor
278-IRF830ASPBF
N-Channel SMD 500V 5A MOSFET Transistor 278-IRF830ASPBF
N-Channel MOSFET, 500V, 5A, 1.4R, D2PAK, Surface Mount Product overview: IRF830ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830ASPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 5A, 1.4R, D2PAK, Surface Mount Product overview: IRF830ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830ASPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 6504110 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6504110
MOSFETs 6504110
MOSFET N-Channel 500V 5A D2PAK

MOSFET N-Channel 500V 5A D2PAK

Supplier's Site
MOSFETs - 6504110P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6504110P
MOSFETs 6504110P
MOSFET N-Channel 500V 5A D2PAK

MOSFET N-Channel 500V 5A D2PAK

Supplier's Site
MOSFETs - 1451758 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451758
MOSFETs 1451758
MOSFET N-Channel 500V 5A D2PAK

MOSFET N-Channel 500V 5A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET D2-PA

MOSFET N-CH 500V HEXFET MOSFET D2-PA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF830ASPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF830ASPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF830ASPBF
MOSFET N-CH 500V 5A D2PAK

MOSFET N-CH 500V 5A D2PAK

Supplier's Site
Mosfet, N-Ch, 500V, 5A, To-263 Rohs Compliant Vishay - 56AJ9919 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 5A, To-263 Rohs Compliant Vishay
56AJ9919
Mosfet, N-Ch, 500V, 5A, To-263 Rohs Compliant Vishay 56AJ9919
MOSFET, N-CH, 500V, 5A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 5A, TO-263 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF830ASPBF-ND 017542-IRF830ASPBF 278-IRF830ASPBF 6504110 6504110P IRF830ASPBF IRF830ASPBF 56AJ9919
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830ASPBF N-Channel SMD 500V 5A MOSFET Transistor MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 5A, To-263 Rohs Compliant Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
V(BR)DSS 500 volts
PD 3100 to 74000 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
 - AUIRF7734M2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0049 ohms
Package Type WDSON5
View Details
5 suppliers