Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830APBF IRF830APBF

Description
Manufacturer: Vishay Win Source Part Number: 069410-IRF830APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Family Name: IRF830A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 620pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): SiHF830A-E3; SiHF830A; RJK5030DPP-M0#T2; TK4A53D(Q); Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 069410-IRF830APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Family Name: IRF830A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 620pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): SiHF830A-E3; SiHF830A; RJK5030DPP-M0#T2; TK4A53D(Q); Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830APBF - 069410-IRF830APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830APBF
069410-IRF830APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830APBF 069410-IRF830APBF
Manufacturer: Vishay Win Source Part Number: 069410-IRF830APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Family Name: IRF830A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 620pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): SiHF830A-E3; SiHF830A; RJK5030DPP-M0#T2; TK4A53D(Q); Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 069410-IRF830APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Family Name: IRF830A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 620pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): SiHF830A-E3; SiHF830A; RJK5030DPP-M0#T2; TK4A53D(Q);
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 5429434 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429434
MOSFETs 5429434
MOSFET N-Channel 500V 5A TO220AB

MOSFET N-Channel 500V 5A TO220AB

Supplier's Site
MOSFETs - 1780834 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780834
MOSFETs 1780834
MOSFET N-Channel 500V 5A TO220AB

MOSFET N-Channel 500V 5A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF830APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF830APBF-ND
Single FETs, MOSFETs IRF830APBF-ND
N-Channel 500V 5A (Tc) 74W (Tc) Through Hole TO-220AB

N-Channel 500V 5A (Tc) 74W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 5A MOSFET Transistor
278-IRF830APBF
N-Channel 500V 5A MOSFET Transistor 278-IRF830APBF
N-Channel MOSFET, 500V, 5A, 1.4R, TO-220AB Product overview: IRF830APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830APBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 5A, 1.4R, TO-220AB Product overview: IRF830APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 844-IRF830A

MOSFET RECOMMENDED ALT 844-IRF830A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF830APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF830APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF830APBF
MOSFET N-CH 500V 5A TO220AB

MOSFET N-CH 500V 5A TO220AB

Supplier's Site
N Channel Mosfet, 500V, 5A, To-220; Channel Type Vishay - 63J7407 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 5A, To-220; Channel Type Vishay
63J7407
N Channel Mosfet, 500V, 5A, To-220; Channel Type Vishay 63J7407
N CHANNEL MOSFET, 500V, 5A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 5A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 1.4 Ohms;ID 5A;TO-220AB;PD 74W;VGS +/-30V - 70078864 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 1.4 Ohms;ID 5A;TO-220AB;PD 74W;VGS +/-30V
70078864
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 1.4 Ohms;ID 5A;TO-220AB;PD 74W;VGS +/-30V 70078864
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 1.4 Ohms;ID 5A;TO-220AB;PD 74W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 1.4 Ohms;ID 5A;TO-220AB;PD 74W;VGS +/-30V

Supplier's Site
Transistor - 16352297 - Radwell International
Willingboro, NJ, United States
Transistor
16352297
Transistor 16352297
POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 500V, 1.4OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 500V, 1.4OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRF830APBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF830APBF
Single FETs, MOSFETs IRF830APBF
MOSFET N-CH 500V 5A TO220AB

MOSFET N-CH 500V 5A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Radwell International ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069410-IRF830APBF 5429434 1780834 IRF830APBF-ND 278-IRF830APBF IRF830APBF IRF830APBF 63J7407 70078864 16352297 IRF830APBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830APBF MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 500V 5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 500V, 5A, To-220; Channel Type Vishay MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 1.4 Ohms;ID 5A;TO-220AB;PD 74W;VGS +/-30V Transistor Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 500 volts 500 volts 500 volts
PD 74000 milliwatts 74000 milliwatts 74000 milliwatts 74000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
60V 195A MOSFET Transistor - 278-AUIRFS3006 - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers