Vishay Intertechnology, Inc. N-Channel 500V 5A MOSFET Transistor IRF830ALPBF

Description
N-Channel MOSFET, 500V, 5A, 1.4R, TO-262 Product overview: IRF830ALPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830ALPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 500V, 5A, 1.4R, TO-262 Product overview: IRF830ALPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830ALPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 5A MOSFET Transistor
278-IRF830ALPBF
N-Channel 500V 5A MOSFET Transistor 278-IRF830ALPBF
N-Channel MOSFET, 500V, 5A, 1.4R, TO-262 Product overview: IRF830ALPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830ALPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 5A, 1.4R, TO-262 Product overview: IRF830ALPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830ALPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF830ALPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF830ALPBF-ND
Single FETs, MOSFETs IRF830ALPBF-ND
N-Channel 500V 5A (Tc) 3.1W (Ta), 74W (Tc) Through Hole I2PAK

N-Channel 500V 5A (Tc) 3.1W (Ta), 74W (Tc) Through Hole I2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830ALPBF - 069409-IRF830ALPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830ALPBF
069409-IRF830ALPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830ALPBF 069409-IRF830ALPBF
Manufacturer: Vishay Win Source Part Number: 069409-IRF830ALPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 620pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 069409-IRF830ALPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 620pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 1808670 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808670
MOSFETs 1808670
N channel ;VBRDSS 500 V; RDSon 1400 mO

N channel ;VBRDSS 500 V; RDSon 1400 mO

Supplier's Site
MOSFETs - 1808307 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808307
MOSFETs 1808307
N channel ;VBRDSS 500 V; RDSon 1400 mO

N channel ;VBRDSS 500 V; RDSon 1400 mO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 500V 5.0 Amp

MOSFET N-Chan 500V 5.0 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF830ALPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF830ALPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF830ALPBF
MOSFET N-CH 500V 5A I2PAK

MOSFET N-CH 500V 5A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF830ALPBF IRF830ALPBF-ND 069409-IRF830ALPBF 1808670 IRF830ALPBF IRF830ALPBF
Product Name N-Channel 500V 5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830ALPBF MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3100 milliwatts 3100 to 74000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers