MOSFET N-CH 500V 4.5A TO220AB Product overview: IRF830 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1046755-IRF830
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 610pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
N-Channel 500V 4.5A (Tc) 74W (Tc) Through Hole TO-220AB
MOSFET N-CH 500V 4.5A TO-220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF830 | 1046755-IRF830 | IRF830IR-ND | 880-IRF830 |
| Product Name | 500V 4.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF830 | Single FETs, MOSFETs | MOSFET N-CH 500V 4.5A TO-220AB |
| PD | 74000 milliwatts | 74000 milliwatts | 74000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tube | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |