N-Channel MOSFET, 500V, 2.5A, 3R, D2PAK, SMD Product overview: IRF820SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 2.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF820SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 017540-IRF820SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
N-Channel 500V 2.5A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 500V 2.5A D2PAK
MOSFET N-CH 500V HEXFET MOSFET D2-PA
N CHANNEL MOSFET, 500V, 2.5A D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-IRF820SPBF | 017540-IRF820SPBF | IRF820SPBF-ND | IRF820SPBF | IRF820SPBF | 63J7405 |
| Product Name | N-Channel SMD 500V 2.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820SPBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | N Channel Mosfet, 500V, 2.5A D2-Pak; Channel Type Vishay |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| PD | 3100 milliwatts | 3100 to 50000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 500 volts |