Vishay Precision Group N-Channel 500V 2.5A MOSFET Transistor IRF820PBF

Description
N-Channel MOSFET, 500V, 2.5A, 3R, TO-220AB Product overview: IRF820PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF820PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 500V, 2.5A, 3R, TO-220AB Product overview: IRF820PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF820PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 2.5A MOSFET Transistor
278-IRF820PBF
N-Channel 500V 2.5A MOSFET Transistor 278-IRF820PBF
N-Channel MOSFET, 500V, 2.5A, 3R, TO-220AB Product overview: IRF820PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF820PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 2.5A, 3R, TO-220AB Product overview: IRF820PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF820PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF820PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF820PBF-ND
Single FETs, MOSFETs IRF820PBF-ND
N-Channel 500V 2.5A (Tc) 50W (Tc) Through Hole TO-220AB

N-Channel 500V 2.5A (Tc) 50W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820PBF - 017538-IRF820PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820PBF
017538-IRF820PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820PBF 017538-IRF820PBF
Manufacturer: Vishay Win Source Part Number: 017538-IRF820PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 360pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 1.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017538-IRF820PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 5430002 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5430002
MOSFETs 5430002
MOSFET N-Channel 500V 2.5A TO220AB

MOSFET N-Channel 500V 2.5A TO220AB

Supplier's Site
MOSFETs - 1780851 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780851
MOSFETs 1780851
MOSFET N-Channel 500V 2.5A TO220AB

MOSFET N-Channel 500V 2.5A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF820PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF820PBF
Single FETs, MOSFETs IRF820PBF
MOSFET N-CH 500V 2.5A TO220AB

MOSFET N-CH 500V 2.5A TO220AB

Supplier's Site Datasheet
Transistor - 16352277 - Radwell International
Willingboro, NJ, United States
Transistor
16352277
Transistor 16352277
N CHANNEL MOSFET, 500V, 2.5A TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.5A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):3OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 500V, 2.5A TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.5A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):3OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF820PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF820PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF820PBF
MOSFET N-CH 500V 2.5A TO220AB

MOSFET N-CH 500V 2.5A TO220AB

Supplier's Site
N Channel Mosfet, 500V, 2.5A To-220; Channel Type Vishay - 63J7404 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 2.5A To-220; Channel Type Vishay
63J7404
N Channel Mosfet, 500V, 2.5A To-220; Channel Type Vishay 63J7404
N CHANNEL MOSFET, 500V, 2.5A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 2.5A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 2.5 A, 500 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay - 38K2855 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.5 A, 500 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay
38K2855
Mosfet Transistor, N Channel, 2.5 A, 500 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay 38K2855
MOSFET Transistor, N Channel, 2.5 A, 500 V, 3 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.5 A, 500 V, 3 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet N-Channel 500V Vishay - 09AH9641 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet N-Channel 500V Vishay
09AH9641
Mosfet N-Channel 500V Vishay 09AH9641
MOSFET N-CHANNEL 500V

MOSFET N-CHANNEL 500V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 3 Ohms;ID 2.5A;TO-220AB;PD 50W;VGS +/-20V - 70078862 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 3 Ohms;ID 2.5A;TO-220AB;PD 50W;VGS +/-20V
70078862
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 3 Ohms;ID 2.5A;TO-220AB;PD 50W;VGS +/-20V 70078862
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 3 Ohms;ID 2.5A;TO-220AB;PD 50W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 3 Ohms;ID 2.5A;TO-220AB;PD 50W;VGS +/-20V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF820PBF IRF820PBF-ND 017538-IRF820PBF 5430002 1780851 IRF820PBF 16352277 IRF820PBF 63J7404 38K2855 IRF820PBF 70078862
Product Name N-Channel 500V 2.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820PBF MOSFETs MOSFETs Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 500V, 2.5A To-220; Channel Type Vishay Mosfet Transistor, N Channel, 2.5 A, 500 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay MOSFET MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 3 Ohms;ID 2.5A;TO-220AB;PD 50W;VGS +/-20V
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 50000 milliwatts 50000 milliwatts 50000 milliwatts 50000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-3 TO-220
V(BR)DSS 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products