Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820LPBF IRF820LPBF

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 777035-IRF820LPBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc) Family Name: IRF820L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: I2PAK Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 50W (Tc) Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 1.5A, 10V Alternative Parts (Cross-Reference): STP4NB50; IRF820FI; IRF820; STP3NC50; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 777035-IRF820LPBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc) Family Name: IRF820L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: I2PAK Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 50W (Tc) Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 1.5A, 10V Alternative Parts (Cross-Reference): STP4NB50; IRF820FI; IRF820; STP3NC50; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820LPBF - 777035-IRF820LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820LPBF
777035-IRF820LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820LPBF 777035-IRF820LPBF
Manufacturer: Vishay Siliconix Win Source Part Number: 777035-IRF820LPBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc) Family Name: IRF820L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: I2PAK Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 50W (Tc) Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 1.5A, 10V Alternative Parts (Cross-Reference): STP4NB50; IRF820FI; IRF820; STP3NC50; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 777035-IRF820LPBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc)
Family Name: IRF820L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: I2PAK
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 1.5A, 10V
Alternative Parts (Cross-Reference): STP4NB50; IRF820FI; IRF820; STP3NC50;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
500V 2.5A MOSFET Transistor
278-IRF820LPBF
500V 2.5A MOSFET Transistor 278-IRF820LPBF
MOSFET N-CH 500V 2.5A I2PAK Product overview: IRF820LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF820LPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 2.5A I2PAK Product overview: IRF820LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF820LPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - IRF820LPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF820LPBF-ND
Single FETs, MOSFETs IRF820LPBF-ND
N-Channel 500V 2.5A (Tc) 3.1W (Ta), 50W (Tc) Through Hole I2PAK

N-Channel 500V 2.5A (Tc) 3.1W (Ta), 50W (Tc) Through Hole I2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF820LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF820LPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF820LPBF
MOSFET N-CH 500V 2.5A I2PAK

MOSFET N-CH 500V 2.5A I2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 777035-IRF820LPBF 278-IRF820LPBF IRF820LPBF-ND IRF820LPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820LPBF 500V 2.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 to 50000 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
 - AUIRFB8405 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO22
Packing Method Tube; Tube
View Details
8 suppliers