N-Channel 500V 2.5A (Tc) 50W (Tc) Surface Mount D²PAK (TO-263)
Win Source Part Number: 1119228-IRF820ASPBF
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc)
Rds On (Max) @ Id, Vgs: 3Ohm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 50W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: *IRF820ASPBF
Base Product Number: IRF820
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 500V 2.5A D2PAK
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF820ASPBF-ND | 1119228-IRF820ASPBF | IRF820ASPBF | IRF820ASPBF |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |