Vishay Precision Group Single FETs, MOSFETs IRF740STRLPBF

Description
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF740STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF740STRLPBFCT-ND
Single FETs, MOSFETs IRF740STRLPBFCT-ND
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF740STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF740STRLPBFDKR-ND
Single FETs, MOSFETs IRF740STRLPBFDKR-ND
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF740STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF740STRLPBFTR-ND
Single FETs, MOSFETs IRF740STRLPBFTR-ND
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740STRLPBF - 017527-IRF740STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740STRLPBF
017527-IRF740STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740STRLPBF 017527-IRF740STRLPBF
Manufacturer: Vishay Win Source Part Number: 017527-IRF740STRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017527-IRF740STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 400V 10A MOSFET Transistor
278-IRF740STRLPBF
N-Channel SMD 400V 10A MOSFET Transistor 278-IRF740STRLPBF
N-Channel MOSFET, 400V, 10A, 550mR, D2PAK, Surface Mount Product overview: IRF740STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740STRLPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 400V, 10A, 550mR, D2PAK, Surface Mount Product overview: IRF740STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET D2-PA

MOSFET N-CH 400V HEXFET MOSFET D2-PA

Buy Now Datasheet
Single FETs, MOSFETs - IRF740STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF740STRLPBF
Single FETs, MOSFETs IRF740STRLPBF
MOSFET N-CH 400V 10A D2PAK

MOSFET N-CH 400V 10A D2PAK

Supplier's Site Datasheet
MOSFET N-CH 400V 10A D2PAK - 880-IRF740STRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 400V 10A D2PAK
880-IRF740STRLPBF
MOSFET N-CH 400V 10A D2PAK 880-IRF740STRLPBF
MOSFET N-CH 400V 10A D2PAK

MOSFET N-CH 400V 10A D2PAK

Supplier's Site
Mosfet, N Ch, 400V, 10A, To-263-3; Transistor Polarity Vishay - 05W6871 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 400V, 10A, To-263-3; Transistor Polarity Vishay
05W6871
Mosfet, N Ch, 400V, 10A, To-263-3; Transistor Polarity Vishay 05W6871
MOSFET, N CH, 400V, 10A, TO-263-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.55ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CH, 400V, 10A, TO-263-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.55ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 400V, 10A Smd-220, Full Reel; Channel Type Vishay - 63J7393 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 10A Smd-220, Full Reel; Channel Type Vishay
63J7393
N Channel Mosfet, 400V, 10A Smd-220, Full Reel; Channel Type Vishay 63J7393
N CHANNEL MOSFET, 400V, 10A SMD-220, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 10A SMD-220, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 400V, 10A, To-263 Rohs Compliant Vishay - 56AJ9918 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 10A, To-263 Rohs Compliant Vishay
56AJ9918
Mosfet, N-Ch, 400V, 10A, To-263 Rohs Compliant Vishay 56AJ9918
MOSFET, N-CH, 400V, 10A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 400V, 10A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF740STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF740STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF740STRLPBF
MOSFET N-CH 400V 10A D2PAK

MOSFET N-CH 400V 10A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF740STRLPBFCT-ND 017527-IRF740STRLPBF 278-IRF740STRLPBF IRF740STRLPBF IRF740STRLPBF 880-IRF740STRLPBF 05W6871 63J7393 56AJ9918 IRF740STRLPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740STRLPBF N-Channel SMD 400V 10A MOSFET Transistor MOSFET Single FETs, MOSFETs MOSFET N-CH 400V 10A D2PAK Mosfet, N Ch, 400V, 10A, To-263-3; Transistor Polarity Vishay N Channel Mosfet, 400V, 10A Smd-220, Full Reel; Channel Type Vishay Mosfet, N-Ch, 400V, 10A, To-263 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-3 TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 400 volts 400 volts 400 volts
PD 3100 to 125000 milliwatts 125000 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data