Vishay Precision Group Single FETs, MOSFETs IRF740SPBF

Description
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF740SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF740SPBF-ND
Single FETs, MOSFETs IRF740SPBF-ND
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFETs - 5429406 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429406
MOSFETs 5429406
MOSFET N-Channel 400V 10A D2PAK

MOSFET N-Channel 400V 10A D2PAK

Supplier's Site
MOSFETs - 5429406P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429406P
MOSFETs 5429406P
MOSFET N-Channel 400V 10A D2PAK

MOSFET N-Channel 400V 10A D2PAK

Supplier's Site
MOSFETs - 1780832 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780832
MOSFETs 1780832
MOSFET N-Channel 400V 10A D2PAK

MOSFET N-Channel 400V 10A D2PAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740SPBF - 017526-IRF740SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740SPBF
017526-IRF740SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740SPBF 017526-IRF740SPBF
Manufacturer: Vishay Win Source Part Number: 017526-IRF740SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017526-IRF740SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 400V 10A MOSFET Transistor
278-IRF740SPBF
N-Channel SMD 400V 10A MOSFET Transistor 278-IRF740SPBF
N-Channel MOSFET, 400V, 10A, 550mR, D2PAK, Surface Mount Product overview: IRF740SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740SPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 400V, 10A, 550mR, D2PAK, Surface Mount Product overview: IRF740SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF740SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF740SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF740SPBF
MOSFET N-CH 400V 10A D2PAK

MOSFET N-CH 400V 10A D2PAK

Supplier's Site
N Channel Mosfet, 400V, 10A, D2-Pak; Transistor Polarity Vishay - 63J7392 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 10A, D2-Pak; Transistor Polarity Vishay
63J7392
N Channel Mosfet, 400V, 10A, D2-Pak; Transistor Polarity Vishay 63J7392
N CHANNEL MOSFET, 400V, 10A, D2-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.55ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 10A, D2-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.55ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 400V, 10A, To-263 Rohs Compliant Vishay - 56AJ9917 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 10A, To-263 Rohs Compliant Vishay
56AJ9917
Mosfet, N-Ch, 400V, 10A, To-263 Rohs Compliant Vishay 56AJ9917
MOSFET, N-CH, 400V, 10A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 400V, 10A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - IRF740SPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF740SPBF
Single FETs, MOSFETs IRF740SPBF
MOSFET N-CH 400V 10A D2PAK

MOSFET N-CH 400V 10A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 400V 10 Amp

MOSFET N-Chan 400V 10 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF740SPBF-ND 5429406 5429406P 017526-IRF740SPBF 278-IRF740SPBF IRF740SPBF 63J7392 56AJ9917 IRF740SPBF IRF740SPBF
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740SPBF N-Channel SMD 400V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 400V, 10A, D2-Pak; Transistor Polarity Vishay Mosfet, N-Ch, 400V, 10A, To-263 Rohs Compliant Vishay Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; D2pak (to-263) TO-263; TO-263 TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 400 volts 400 volts
Unlock Full Specs
to access all available technical data