Vishay Precision Group 400V 10A MOSFET Transistor IRF740PBF

Description
Trans MOSFET N-CH 400V 10A 3-Pin(3+Tab) TO-220AB Product overview: IRF740PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 400V 10A 3-Pin(3+Tab) TO-220AB Product overview: IRF740PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 10A MOSFET Transistor
278-IRF740PBF
400V 10A MOSFET Transistor 278-IRF740PBF
Trans MOSFET N-CH 400V 10A 3-Pin(3+Tab) TO-220AB Product overview: IRF740PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740PBF can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 400V 10A 3-Pin(3+Tab) TO-220AB Product overview: IRF740PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740PBF - 017519-IRF740PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740PBF
017519-IRF740PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740PBF 017519-IRF740PBF
Manufacturer: Vishay Win Source Part Number: 017519-IRF740PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: IRF740 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): BUZ61A; STP11NC40 ; STP7NB40; STP7NK40Z; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: China, Germany, Israel, Mexico, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 017519-IRF740PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: IRF740
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): BUZ61A; STP11NC40 ; STP7NB40; STP7NK40Z;
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: China, Germany, Israel, Mexico, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 5410020 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410020
MOSFETs 5410020
MOSFET N-Channel 400V 10A TO220AB

MOSFET N-Channel 400V 10A TO220AB

Supplier's Site
MOSFETs - 1780812 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780812
MOSFETs 1780812
MOSFET N-Channel 400V 10A TO220AB

MOSFET N-Channel 400V 10A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF740PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF740PBF-ND
Single FETs, MOSFETs IRF740PBF-ND
N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Transistor - 16352237 - Radwell International
Willingboro, NJ, United States
Transistor
16352237
Transistor 16352237
N CHANNEL MOSFET, 400V, 10A, TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:400V, CONTINUOUS DRAIN CURRENT ID:10A, ON RESISTANCE RDS(ON):0.55OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 400V, 10A, TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:400V, CONTINUOUS DRAIN CURRENT ID:10A, ON RESISTANCE RDS(ON):0.55OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 10A;TO-220AB;PD 125W;VGS +/-20V - 70078860 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 10A;TO-220AB;PD 125W;VGS +/-20V
70078860
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 10A;TO-220AB;PD 125W;VGS +/-20V 70078860
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 10A;TO-220AB;PD 125W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 10A;TO-220AB;PD 125W;VGS +/-20V

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF740PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF740PBF
400V 10A 550mΩ@10V,6A 125W 4V@250uA N Channel TO-220AB MOSFETs ROHS

400V 10A 550mΩ@10V,6A 125W 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF740PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF740PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF740PBF
MOSFET N-CH 400V 10A TO220AB

MOSFET N-CH 400V 10A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET

MOSFET N-CH 400V HEXFET MOSFET

Buy Now Datasheet
MOSFET N-CH 400V 10A TO-220AB - 880-IRF740PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 400V 10A TO-220AB
880-IRF740PBF
MOSFET N-CH 400V 10A TO-220AB 880-IRF740PBF
MOSFET N-CH 400V 10A TO-220AB

MOSFET N-CH 400V 10A TO-220AB

Supplier's Site
Single FETs, MOSFETs - IRF740PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF740PBF
Single FETs, MOSFETs IRF740PBF
MOSFET N-CH 400V 10A TO220AB

MOSFET N-CH 400V 10A TO220AB

Supplier's Site Datasheet
N Channel Mosfet, 400V, 10A, To-220; Channel Type Vishay - 63J7391 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 10A, To-220; Channel Type Vishay
63J7391
N Channel Mosfet, 400V, 10A, To-220; Channel Type Vishay 63J7391
N CHANNEL MOSFET, 400V, 10A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 10A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 10 A, 400 V, 550 Mohm, 10 V, 4 V Rohs Compliant Vishay - 49Y7516 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 10 A, 400 V, 550 Mohm, 10 V, 4 V Rohs Compliant Vishay
49Y7516
Mosfet Transistor, N Channel, 10 A, 400 V, 550 Mohm, 10 V, 4 V Rohs Compliant Vishay 49Y7516
MOSFET Transistor, N Channel, 10 A, 400 V, 550 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 10 A, 400 V, 550 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Radwell International Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF740PBF 017519-IRF740PBF 5410020 IRF740PBF-ND 16352237 70078860 IRF740PBF IRF740PBF IRF740PBF 880-IRF740PBF IRF740PBF 63J7391 49Y7516
Product Name 400V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740PBF MOSFETs Single FETs, MOSFETs Transistor MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 10A;TO-220AB;PD 125W;VGS +/-20V Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 400V 10A TO-220AB Single FETs, MOSFETs N Channel Mosfet, 400V, 10A, To-220; Channel Type Vishay Mosfet Transistor, N Channel, 10 A, 400 V, 550 Mohm, 10 V, 4 V Rohs Compliant Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 400 volts 400 volts 400 volts 400 volts 400 volts 400 volts
PD 125 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data