Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740LCSTRR IRF740LCSTRR

Description
Manufacturer: Vishay Win Source Part Number: 205316-IRF740LCSTRR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 205316-IRF740LCSTRR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740LCSTRR - 205316-IRF740LCSTRR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740LCSTRR
205316-IRF740LCSTRR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740LCSTRR 205316-IRF740LCSTRR
Manufacturer: Vishay Win Source Part Number: 205316-IRF740LCSTRR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 205316-IRF740LCSTRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400V 10A MOSFET Transistor
278-IRF740LCSTRR
400V 10A MOSFET Transistor 278-IRF740LCSTRR
MOSFET N-CH 400V 10A D2PAK Product overview: IRF740LCSTRR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740LCSTRR can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 10A D2PAK Product overview: IRF740LCSTRR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740LCSTRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF740LCSTRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF740LCSTRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF740LCSTRR
MOSFET N-CH 400V 10A D2PAK

MOSFET N-CH 400V 10A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 205316-IRF740LCSTRR 278-IRF740LCSTRR IRF740LCSTRR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740LCSTRR 400V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details