N-Channel MOSFET, 400V, 10A, 550mR, TO-220AB Product overview: IRF740LCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740LCPBF can be used for catalog matching and distributor lookup.
N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220AB
Manufacturer: Vishay
Win Source Part Number: 040695-IRF740LCPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
In a Tube of 50, N-Channel MOSFET, 10 A, 400 V, 3-Pin TO-220AB Vishay IRF740LCPBF
MOSFET N-CH 400V 10A TO220AB
MOSFET Transistor, N Channel, 10 A, 400 V, 550 mohm, 10 V, 4 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF740LCPBF | IRF740LCPBF-ND | 040695-IRF740LCPBF | 5365992 | 5365992P | 880-IRF740LCPBF | IRF740LCPBF | 38K2847 | IRF740LCPBF |
| Product Name | N-Channel 400V 10A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740LCPBF | MOSFETs | MOSFETs | In a Tube of 50, N-Channel MOSFET, 10 A, 400 V, 3-Pin TO-220AB Vishay IRF740LCPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 10 A, 400 V, 550 Mohm, 10 V, 4 V Rohs Compliant Vishay | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | ||
| PD | 125000 milliwatts | 125000 milliwatts | 125000 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; To-220ab | TO-220; TO-220AB | TO-220; TO-220-3 | TO-3 | |||
| V(BR)DSS | 400 volts | 400 volts |