TRANSISTOR POWER, FET, FET General Purpose Power Product overview: IRF740BPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740BPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 111880-IRF740BPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 147W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 526pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 600 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
N-Channel 400V 10A (Tc) 147W (Tc) Through Hole TO-220AB
MOSFET 400V 600mOhm@10V 10A N-Ch D-SRS
400V 10A 600mΩ@5A,10V 147W 5V@250uA null TO-220AB-3 MOSFETs ROHS
MOSFET, N-CH, 400V, 10A, 150DEG C, 147W; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes
MOSFET N-CH 400V 10A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRF740BPBF | 111880-IRF740BPBF | IRF740BPBF-ND | IRF740BPBF | IRF740BPBF | 01AC4889 | IRF740BPBF |
| Product Name | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740BPBF | Single FETs, MOSFETs | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, N-Ch, 400V, 10A, 150Deg C, 147W; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| PD | 147000 milliwatts | 147000 milliwatts | 147000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 400 volts | 400 volts | |||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220 | TO-3 | TO-220; TO-220-3 |