Vishay Precision Group N-Channel 400V 10A MOSFET Transistor IRF740ASPBF

Description
N-Channel MOSFET, 400V, 10A, 550mR, D2PAK Product overview: IRF740ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740ASPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 400V, 10A, 550mR, D2PAK Product overview: IRF740ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740ASPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 400V 10A MOSFET Transistor
278-IRF740ASPBF
N-Channel 400V 10A MOSFET Transistor 278-IRF740ASPBF
N-Channel MOSFET, 400V, 10A, 550mR, D2PAK Product overview: IRF740ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740ASPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 400V, 10A, 550mR, D2PAK Product overview: IRF740ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740ASPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740ASPBF - 205315-IRF740ASPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740ASPBF
205315-IRF740ASPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740ASPBF 205315-IRF740ASPBF
Manufacturer: Vishay Win Source Part Number: 205315-IRF740ASPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1030pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205315-IRF740ASPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1030pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF740ASPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF740ASPBF-ND
Single FETs, MOSFETs IRF740ASPBF-ND
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF740ASPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF740ASPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF740ASPBF
MOSFET N-CH 400V 10A D2PAK

MOSFET N-CH 400V 10A D2PAK

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF740ASPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF740ASPBF
400V 10A 550mΩ@6A,10V 4V@250uA null D2PAK MOSFETs ROHS

400V 10A 550mΩ@6A,10V 4V@250uA null D2PAK MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 400V, 10A, 150Deg C, 125W; Channel Type Vishay - 38K2846 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 10A, 150Deg C, 125W; Channel Type Vishay
38K2846
Mosfet, N-Ch, 400V, 10A, 150Deg C, 125W; Channel Type Vishay 38K2846
MOSFET, N-CH, 400V, 10A, 150DEG C, 125W; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 400V, 10A, 150DEG C, 125W; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRF740ASPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF740ASPBF
Single FETs, MOSFETs IRF740ASPBF
MOSFET N-CH 400V 10A D2PAK

MOSFET N-CH 400V 10A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 400V 10 Amp

MOSFET N-Chan 400V 10 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF740ASPBF 205315-IRF740ASPBF IRF740ASPBF-ND IRF740ASPBF IRF740ASPBF 38K2846 IRF740ASPBF IRF740ASPBF
Product Name N-Channel 400V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740ASPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 400V, 10A, 150Deg C, 125W; Channel Type Vishay Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 3100 milliwatts 3100 to 125000 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 400 volts 400 volts 400 volts
Package Type TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405 - 1149772-AUIRF1405 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers