Vishay Precision Group MOSFETs IRF740APBF

Description
MOSFET N-Channel 400V 10A TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 400V 10A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5429399 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429399
MOSFETs 5429399
MOSFET N-Channel 400V 10A TO220AB

MOSFET N-Channel 400V 10A TO220AB

Supplier's Site
MOSFETs - 5429399P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429399P
MOSFETs 5429399P
MOSFET N-Channel 400V 10A TO220AB

MOSFET N-Channel 400V 10A TO220AB

Supplier's Site
MOSFETs - 1780831 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780831
MOSFETs 1780831
MOSFET N-Channel 400V 10A TO220AB

MOSFET N-Channel 400V 10A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF740APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF740APBF-ND
Single FETs, MOSFETs IRF740APBF-ND
N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V 10A MOSFET Transistor
278-IRF740APBF
N-Channel 400V 10A MOSFET Transistor 278-IRF740APBF
N-Channel MOSFET, 400V, 10A, 550mR, TO-220AB Product overview: IRF740APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740APBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 400V, 10A, 550mR, TO-220AB Product overview: IRF740APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740APBF - 205314-IRF740APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740APBF
205314-IRF740APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740APBF 205314-IRF740APBF
Manufacturer: Vishay Win Source Part Number: 205314-IRF740APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1030pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205314-IRF740APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1030pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF740APBF
Triode/MOS Tube/Transistor >> MOSFETs IRF740APBF
400V 10A 550mΩ@6A,10V 125W 4V@250uA null TO-220AB-3 MOSFETs ROHS

400V 10A 550mΩ@6A,10V 125W 4V@250uA null TO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET

MOSFET N-CH 400V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF740APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF740APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF740APBF
MOSFET N-CH 400V 10A TO220AB

MOSFET N-CH 400V 10A TO220AB

Supplier's Site
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 10A;TO-220AB;PD 125W;VGS +/-30V - 70078858 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 10A;TO-220AB;PD 125W;VGS +/-30V
70078858
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 10A;TO-220AB;PD 125W;VGS +/-30V 70078858
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 10A;TO-220AB;PD 125W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 10A;TO-220AB;PD 125W;VGS +/-30V

Supplier's Site
Transistor - 16352213 - Radwell International
Willingboro, NJ, United States
Transistor
16352213
Transistor 16352213
POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 400V, 0.55OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 400V, 0.55OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet Transistor, N Channel, 10 A, 400 V, 550 Mohm, 10 V, 4 V Rohs Compliant Vishay - 38K2845 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 10 A, 400 V, 550 Mohm, 10 V, 4 V Rohs Compliant Vishay
38K2845
Mosfet Transistor, N Channel, 10 A, 400 V, 550 Mohm, 10 V, 4 V Rohs Compliant Vishay 38K2845
MOSFET Transistor, N Channel, 10 A, 400 V, 550 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 10 A, 400 V, 550 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5429399 5429399P IRF740APBF-ND 278-IRF740APBF 205314-IRF740APBF IRF740APBF IRF740APBF IRF740APBF 70078858 16352213 38K2845
Product Name MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 400V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740APBF Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 10A;TO-220AB;PD 125W;VGS +/-30V Transistor Mosfet Transistor, N Channel, 10 A, 400 V, 550 Mohm, 10 V, 4 V Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220 TO-220; TO-220-3 TO-220 TO-3
Number of units in IC 1
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 94-4156PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
3 suppliers