N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220AB
MOSFET, N-CH, 400V, 10A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET N-CH 400V 10A TO220AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-IRF740APBF-BE3-ND | 78AH6380 | IRF740APBF-BE3 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 400V, 10A, To-220Ab; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |