Vishay Precision Group Single FETs, MOSFETs IRF740ALPBF

Description
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF740ALPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF740ALPBF-ND
Single FETs, MOSFETs IRF740ALPBF-ND
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Through Hole I2PAK

N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Through Hole I2PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V 10A MOSFET Transistor
278-IRF740ALPBF
N-Channel 400V 10A MOSFET Transistor 278-IRF740ALPBF
N-Channel MOSFET, 400V, 10A, 550mR, TO-262 Product overview: IRF740ALPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740ALPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 400V, 10A, 550mR, TO-262 Product overview: IRF740ALPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740ALPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740ALPBF - 1046632-IRF740ALPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740ALPBF
1046632-IRF740ALPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740ALPBF 1046632-IRF740ALPBF
Manufacturer: Vishay Win Source Part Number: 1046632-IRF740ALPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1030pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046632-IRF740ALPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1030pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 1808304 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808304
MOSFETs 1808304
N channel ;VBRDSS 400 V; RDSon 550 mOh

N channel ;VBRDSS 400 V; RDSon 550 mOh

Supplier's Site
MOSFETs - 1808642 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808642
MOSFETs 1808642
N channel ;VBRDSS 400 V; RDSon 550 mOh

N channel ;VBRDSS 400 V; RDSon 550 mOh

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF740ALPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF740ALPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF740ALPBF
MOSFET N-CH 400V 10A I2PAK

MOSFET N-CH 400V 10A I2PAK

Supplier's Site
N Channel Mosfet, 400V, 10A, I2-Pak; Channel Type Vishay - 63J7387 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 10A, I2-Pak; Channel Type Vishay
63J7387
N Channel Mosfet, 400V, 10A, I2-Pak; Channel Type Vishay 63J7387
N CHANNEL MOSFET, 400V, 10A, I2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 10A, I2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRF740ALPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF740ALPBF
Single FETs, MOSFETs IRF740ALPBF
MOSFET N-CH 400V 10A I2PAK

MOSFET N-CH 400V 10A I2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET TO-26

MOSFET N-CH 400V HEXFET MOSFET TO-26

Buy Now Datasheet
MOSFET N-CH 400V 10A TO-262 - 880-IRF740ALPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 400V 10A TO-262
880-IRF740ALPBF
MOSFET N-CH 400V 10A TO-262 880-IRF740ALPBF
MOSFET N-CH 400V 10A TO-262

MOSFET N-CH 400V 10A TO-262

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF740ALPBF-ND 278-IRF740ALPBF 1046632-IRF740ALPBF 1808304 IRF740ALPBF 63J7387 IRF740ALPBF IRF740ALPBF 880-IRF740ALPBF
Product Name Single FETs, MOSFETs N-Channel 400V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740ALPBF MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 400V, 10A, I2-Pak; Channel Type Vishay Single FETs, MOSFETs MOSFET MOSFET N-CH 400V 10A TO-262
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; I2PAK TO-262-3 Long Leads, I2PAK, TO-262AA TO-3 TO-262-3 Long Leads, I²Pak, TO-262AA
PD 125000 milliwatts 3100 to 125000 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data