Vishay Intertechnology, Inc. 300V 6.1A MOSFET Transistor IRF737LCS

Description
MOSFET N-CH 300V 6.1A D2PAK Product overview: IRF737LCS from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 6.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF737LCS can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 300V 6.1A D2PAK Product overview: IRF737LCS from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 6.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF737LCS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 6.1A MOSFET Transistor
278-IRF737LCS
300V 6.1A MOSFET Transistor 278-IRF737LCS
MOSFET N-CH 300V 6.1A D2PAK Product overview: IRF737LCS from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 6.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF737LCS can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 6.1A D2PAK Product overview: IRF737LCS from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 6.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF737LCS can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IRF737LCS - 738787-IRF737LCS - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF737LCS
738787-IRF737LCS
FETs - Single - IRF737LCS 738787-IRF737LCS
Manufacturer: Vishay Siliconix Win Source Part Number: 738787-IRF737LCS Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 300V Id - Continuous Drain Current: 6.1A Rds On (Maximum) at Id, Vgs: 750mOhm at 3.7A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 17nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 430pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 738787-IRF737LCS
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 300V
Id - Continuous Drain Current: 6.1A
Rds On (Maximum) at Id, Vgs: 750mOhm at 3.7A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 17nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 430pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF737LCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF737LCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF737LCS
MOSFET N-CH 300V 6.1A D2PAK

MOSFET N-CH 300V 6.1A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF737LCS 738787-IRF737LCS IRF737LCS
Product Name 300V 6.1A MOSFET Transistor FETs - Single - IRF737LCS Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tube TO-263; SOT3 +/- 30V
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 92-0235-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details