The IRF737LC series is a single N-channel MOSFET designed for high-frequency switching applications with reduced gate charge and low switching losses. It is housed in a TO-220 package and rated for a drain-source voltage of 300 V, with a continuous drain current of 6.1 A at 25 °C and maximum power dissipation of 74 W. The device features a typical on-state resistance of 0.75 Ω at V_GS = 10 V, a total gate charge of 17 nC, and is repetitive avalanche rated. It operates over a junction and storage temperature range of -55 °C to +150 °C and is RoHS compliant with lead-free terminations.
Manufacturer: Vishay
Win Source Part Number: 875036-IRF737LCPBF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 300 V 6.1A (Tc) 74W (Tc) Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: IRF737
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 875036-IRF737LCPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF737LCPBF |
| Polarity | N-Channel |