Manufacturer: Vishay Siliconix
Win Source Part Number: 714553-IRF730STRR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.1W, 74W
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 5.5A
Rds On (Maximum) at Id, Vgs: 1Ohm at 3.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 700pF at 25V
MOSFET N-CH 400V 5.5A D2PAK Product overview: IRF730STRR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF730STRR can be used for catalog matching and distributor lookup.
MOSFET N-CH 400V 5.5A D2PAK
MOSFET N-CH 400V 5.5A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 714553-IRF730STRR | 278-IRF730STRR | 880-IRF730STRR | IRF730STRR |
| Product Name | Hard To Find - IRF730STRR | 400V 5.5A MOSFET Transistor | MOSFET N-CH 400V 5.5A D2PAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | |||
| V(BR)DSS | 400 volts | |||
| PD | 3100 to 74000 milliwatts | 3100 milliwatts | 3100 milliwatts |