Vishay Precision Group N-Channel 400V 5.5A MOSFET Transistor IRF730PBF

Description
N-Channel MOSFET, 400V, 5.5A, 1R, TO-220AB Product overview: IRF730PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF730PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 400V, 5.5A, 1R, TO-220AB Product overview: IRF730PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF730PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 400V 5.5A MOSFET Transistor
278-IRF730PBF
N-Channel 400V 5.5A MOSFET Transistor 278-IRF730PBF
N-Channel MOSFET, 400V, 5.5A, 1R, TO-220AB Product overview: IRF730PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF730PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 400V, 5.5A, 1R, TO-220AB Product overview: IRF730PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF730PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730PBF - 069350-IRF730PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730PBF
069350-IRF730PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730PBF 069350-IRF730PBF
Manufacturer: Vishay Win Source Part Number: 069350-IRF730PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 069350-IRF730PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 3.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF730PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF730PBF-ND
Single FETs, MOSFETs IRF730PBF-ND
N-Channel 400V 5.5A (Tc) 74W (Tc) Through Hole TO-220AB

N-Channel 400V 5.5A (Tc) 74W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF730PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF730PBF
400V 5.5A 1Ω@3.3A,10V 74W 4V@250uA null TO-220AB MOSFETs ROHS

400V 5.5A 1Ω@3.3A,10V 74W 4V@250uA null TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET

MOSFET N-CH 400V HEXFET MOSFET

Buy Now Datasheet
N Channel Mosfet, 400V, 5.5A To-220; Channel Type Vishay - 63J7380 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 5.5A To-220; Channel Type Vishay
63J7380
N Channel Mosfet, 400V, 5.5A To-220; Channel Type Vishay 63J7380
N CHANNEL MOSFET, 400V, 5.5A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 5.5A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor - 16352177 - Radwell International
Willingboro, NJ, United States
Transistor
16352177
Transistor 16352177
POWER FIELD-EFFECT TRANSISTOR, 5.5A I(D), 400V, 1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 5.5A I(D), 400V, 1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 1Ohm;ID 5.5A;TO-220AB;PD 74W;VGS +/-20V;-55 - 70079037 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 1Ohm;ID 5.5A;TO-220AB;PD 74W;VGS +/-20V;-55
70079037
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 1Ohm;ID 5.5A;TO-220AB;PD 74W;VGS +/-20V;-55 70079037
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 1Ohm;ID 5.5A;TO-220AB;PD 74W;VGS +/-20V;-55

MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 1Ohm;ID 5.5A;TO-220AB;PD 74W;VGS +/-20V;-55

Supplier's Site
Single FETs, MOSFETs - IRF730PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF730PBF
Single FETs, MOSFETs IRF730PBF
MOSFET N-CH 400V 5.5A TO220AB

MOSFET N-CH 400V 5.5A TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF730PBF 069350-IRF730PBF IRF730PBF-ND IRF730PBF IRF730PBF 63J7380 16352177 70079037 IRF730PBF
Product Name N-Channel 400V 5.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730PBF Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET N Channel Mosfet, 400V, 5.5A To-220; Channel Type Vishay Transistor MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 1Ohm;ID 5.5A;TO-220AB;PD 74W;VGS +/-20V;-55 Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 74000 milliwatts 74000 milliwatts 74000 milliwatts 74000 milliwatts 74000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 400 volts 400 volts 400 volts 400 volts
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220 TO-3; TO-220 TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040B3 - Acme Chip Technology Co., Limited
Specs
Package Type Surface Mount
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3607TRL - 1020771-AUIRFS3607TRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 140000 milliwatts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details