N-Channel 400V 5.5A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 400V 5.5A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 400V 5.5A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)
Power Field-Effect Transistor, 5.5A I(D), 400V, 1ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, LEAD FREE, PLASTIC, D2PAK-3 Product overview: IRF730ASTRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.5A, 400V, 1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.5A, 400V, 1ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF730ASTRLPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 205310-IRF730ASTRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 3.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
N CHANNEL MOSFET, 400V, 5.5A D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:74W RoHS Compliant: Yes
MOSFET N-CH 400V 5.5A D2PAK
MOSFET N-CH 400V HEXFET MOSFET D2-PA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF730ASTRLPBFTR-ND | 2088-IRF730ASTRLPBF | 205310-IRF730ASTRLPBF | 41K2336 | IRF730ASTRLPBF | IRF730ASTRLPBF |
| Product Name | Single FETs, MOSFETs | N-Channel 5.5A 400V 1ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730ASTRLPBF | N Channel Mosfet, 400V, 5.5A D2-Pak, Full Reel; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK | TO-3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| PD | 74000 milliwatts | 74000 milliwatts | 74000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |