Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF730ASPBF

Description
N-Channel 400V 5.5A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 400V 5.5A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF730ASPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF730ASPBF-ND
Single FETs, MOSFETs IRF730ASPBF-ND
N-Channel 400V 5.5A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 5.5A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 400V 5.5A MOSFET Transistor
278-IRF730ASPBF
N-Channel SMD 400V 5.5A MOSFET Transistor 278-IRF730ASPBF
400V 5.5A N-Channel MOSFET D2PAK Surface Mount Product overview: IRF730ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 400V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF730ASPBF can be used for catalog matching and distributor lookup.

400V 5.5A N-Channel MOSFET D2PAK Surface Mount Product overview: IRF730ASPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 400V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF730ASPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1808631 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808631
MOSFETs 1808631
N channel ;VBRDSS 400 V; RDSon 1000 mO

N channel ;VBRDSS 400 V; RDSon 1000 mO

Supplier's Site
MOSFETs - 1808303 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808303
MOSFETs 1808303
N channel ;VBRDSS 400 V; RDSon 1000 mO

N channel ;VBRDSS 400 V; RDSon 1000 mO

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730ASPBF - 015766-IRF730ASPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730ASPBF
015766-IRF730ASPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730ASPBF 015766-IRF730ASPBF
Manufacturer: Vishay Win Source Part Number: 015766-IRF730ASPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 015766-IRF730ASPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 3.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET D2-PA

MOSFET N-CH 400V HEXFET MOSFET D2-PA

Buy Now Datasheet
N Channel Mosfet, 400V, 5.5A D2-Pak; Channel Type Vishay - 63J7378 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 5.5A D2-Pak; Channel Type Vishay
63J7378
N Channel Mosfet, 400V, 5.5A D2-Pak; Channel Type Vishay 63J7378
N CHANNEL MOSFET, 400V, 5.5A D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 5.5A D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 400V, 5.5A, To-263 Rohs Compliant Vishay - 56AJ9916 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 5.5A, To-263 Rohs Compliant Vishay
56AJ9916
Mosfet, N-Ch, 400V, 5.5A, To-263 Rohs Compliant Vishay 56AJ9916
MOSFET, N-CH, 400V, 5.5A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 400V, 5.5A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF730ASPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF730ASPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF730ASPBF
MOSFET N-CH 400V 5.5A D2PAK

MOSFET N-CH 400V 5.5A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF730ASPBF-ND 278-IRF730ASPBF 1808631 015766-IRF730ASPBF IRF730ASPBF 63J7378 56AJ9916 IRF730ASPBF
Product Name Single FETs, MOSFETs N-Channel SMD 400V 5.5A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730ASPBF MOSFET N Channel Mosfet, 400V, 5.5A D2-Pak; Channel Type Vishay Mosfet, N-Ch, 400V, 5.5A, To-263 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-3 TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 74000 milliwatts 74000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data