Manufacturer: Vishay
Win Source Part Number: 069345-IRF720STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 3.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 410pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
N-Channel 400V 3.3A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
N-Channel MOSFET, 400V, 3.3A, 1.8R, D2PAK, Surface Mount Product overview: IRF720STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 400V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 3.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF720STRRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 400V 3.3A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 069345-IRF720STRRPBF | IRF720STRRPBF-ND | 2088-IRF720STRRPBF | IRF720STRRPBF | IRF720STRRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF720STRRPBF | Single FETs, MOSFETs | N-Channel SMD 400V 3.3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 400 volts | ||||
| PD | 3100 to 50000 milliwatts | 50000 milliwatts |