Manufacturer: Vishay Siliconix
Win Source Part Number: 738784-IRF710STRLPBF
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.1W, 36W
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 2A
Rds On (Maximum) at Id, Vgs: 3.6Ohm at 1.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 17nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 170pF at 25V
N-Channel MOSFET, 400V, 2A, 3.6R, TO-263 Surface Mount Product overview: IRF710STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 400V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF710STRLPBF can be used for catalog matching and distributor lookup.
N-Channel 400V 2A (Tc) 3.1W (Ta), 36W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 400V 2A (Tc) 3.1W (Ta), 36W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 400V 2A (Tc) 3.1W (Ta), 36W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 400V 2A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 738784-IRF710STRLPBF | 2088-IRF710STRLPBF | IRF710STRLPBFTR-ND | IRF710STRLPBF | IRF710STRLPBF |
| Product Name | FETs - Single - IRF710STRLPBF | N-Channel SMD 400V 2A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 400 volts | ||||
| PD | 3100 to 36000 milliwatts | 3100 milliwatts |