Vishay Intertechnology, Inc. N-Channel SMD 14A 250V MOSFET Transistor IRF644STRR

Description
Power Field-Effect Transistor, 14A I(D), 250V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SMD-220, 3 PIN Product overview: IRF644STRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 14A, 250V, 0.28ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 14A, 250V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF644STRR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 14A I(D), 250V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SMD-220, 3 PIN Product overview: IRF644STRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 14A, 250V, 0.28ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 14A, 250V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF644STRR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 14A 250V MOSFET Transistor
285-IRF644STRR
N-Channel SMD 14A 250V MOSFET Transistor 285-IRF644STRR
Power Field-Effect Transistor, 14A I(D), 250V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SMD-220, 3 PIN Product overview: IRF644STRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 14A, 250V, 0.28ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 14A, 250V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF644STRR can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 14A I(D), 250V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SMD-220, 3 PIN Product overview: IRF644STRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 14A, 250V, 0.28ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 14A, 250V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF644STRR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644STRR - 921433-IRF644STRR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644STRR
921433-IRF644STRR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644STRR 921433-IRF644STRR
Manufacturer: Vishay Win Source Part Number: 921433-IRF644STRR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 250 V 14A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: IRF644 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 921433-IRF644STRR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 250 V 14A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRF644
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRF644STRR 921433-IRF644STRR
Product Name N-Channel SMD 14A 250V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644STRR
PD 125000 milliwatts
Unlock Full Specs
to access all available technical data