Vishay Precision Group MOSFETs IRF644SPBF

Description
MOSFET N-Channel 250V 14A D2PAK
Request a Quote Datasheet
Description
MOSFET N-Channel 250V 14A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5429311 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429311
MOSFETs 5429311
MOSFET N-Channel 250V 14A D2PAK

MOSFET N-Channel 250V 14A D2PAK

Supplier's Site
MOSFETs - 5429311P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429311P
MOSFETs 5429311P
MOSFET N-Channel 250V 14A D2PAK

MOSFET N-Channel 250V 14A D2PAK

Supplier's Site
MOSFETs - 1780830 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780830
MOSFETs 1780830
MOSFET N-Channel 250V 14A D2PAK

MOSFET N-Channel 250V 14A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRF644SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF644SPBF-ND
Single FETs, MOSFETs IRF644SPBF-ND
N-Channel 250V 14A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 14A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V 14A MOSFET Transistor
278-IRF644SPBF
N-Channel 250V 14A MOSFET Transistor 278-IRF644SPBF
N-Channel MOSFET, 250V, 14A, 280mR, TO-263 Product overview: IRF644SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF644SPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 14A, 280mR, TO-263 Product overview: IRF644SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF644SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644SPBF - 017458-IRF644SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644SPBF
017458-IRF644SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644SPBF 017458-IRF644SPBF
Manufacturer: Vishay Win Source Part Number: 017458-IRF644SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017458-IRF644SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 250V 14 Amp

MOSFET N-Chan 250V 14 Amp

Buy Now Datasheet
N Channel Mosfet, 250V, 14A Smd-220; Transistor Polarity Vishay - 63J7364 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 14A Smd-220; Transistor Polarity Vishay
63J7364
N Channel Mosfet, 250V, 14A Smd-220; Transistor Polarity Vishay 63J7364
N CHANNEL MOSFET, 250V, 14A SMD-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:14A; On Resistance Rds(on):0.28ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 14A SMD-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:14A; On Resistance Rds(on):0.28ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 250V, 14A, To-263Ab; Transistor Polarity Vishay - 01AC4888 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 14A, To-263Ab; Transistor Polarity Vishay
01AC4888
Mosfet, N-Ch, 250V, 14A, To-263Ab; Transistor Polarity Vishay 01AC4888
MOSFET, N-CH, 250V, 14A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.28ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 250V, 14A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.28ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF644SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF644SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF644SPBF
MOSFET N-CH 250V 14A D2PAK

MOSFET N-CH 250V 14A D2PAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 5429311 5429311P IRF644SPBF-ND 278-IRF644SPBF 017458-IRF644SPBF IRF644SPBF 63J7364 01AC4888 IRF644SPBF
Product Name MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 250V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644SPBF MOSFET N Channel Mosfet, 250V, 14A Smd-220; Transistor Polarity Vishay Mosfet, N-Ch, 250V, 14A, To-263Ab; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-3 TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Number of units in IC 1
PD 3100 milliwatts 3100 to 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers