Vishay Precision Group Single FETs, MOSFETs IRF644PBF

Description
N-Channel 250V 14A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 250V 14A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF644PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF644PBF-ND
Single FETs, MOSFETs IRF644PBF-ND
N-Channel 250V 14A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 250V 14A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 5429305 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429305
MOSFETs 5429305
MOSFET N-Channel 250V 14A TO220AB

MOSFET N-Channel 250V 14A TO220AB

Supplier's Site
MOSFETs - 5429305P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429305P
MOSFETs 5429305P
MOSFET N-Channel 250V 14A TO220AB

MOSFET N-Channel 250V 14A TO220AB

Supplier's Site
MOSFETs - 1780829 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780829
MOSFETs 1780829
MOSFET N-Channel 250V 14A TO220AB

MOSFET N-Channel 250V 14A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644PBF - 017457-IRF644PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644PBF
017457-IRF644PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644PBF 017457-IRF644PBF
Manufacturer: Vishay Win Source Part Number: 017457-IRF644PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: IRF644 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 8.4A, 10V Alternative Parts (Cross-Reference): MTP16N25E; STP16NS25; TK13E25D; TK13E25D,S1X(S; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017457-IRF644PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: IRF644
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 8.4A, 10V
Alternative Parts (Cross-Reference): MTP16N25E; STP16NS25; TK13E25D; TK13E25D,S1X(S;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V 14A MOSFET Transistor
278-IRF644PBF
N-Channel 250V 14A MOSFET Transistor 278-IRF644PBF
N-Channel MOSFET, 250V, 14A, 280mR, TO-220AB Product overview: IRF644PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF644PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 14A, 280mR, TO-220AB Product overview: IRF644PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF644PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 250V HEXFET MOSFET

MOSFET N-CH 250V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF644PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF644PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF644PBF
MOSFET N-CH 250V 14A TO220AB

MOSFET N-CH 250V 14A TO220AB

Supplier's Site
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 14A;TO-220AB;PD 125W;VGS +/-20V - 70078856 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 14A;TO-220AB;PD 125W;VGS +/-20V
70078856
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 14A;TO-220AB;PD 125W;VGS +/-20V 70078856
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 14A;TO-220AB;PD 125W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 14A;TO-220AB;PD 125W;VGS +/-20V

Supplier's Site
250V 14A 280mΩ@10V,8.4A 125W 4V@250uA N Channel TO-220AB MOSFETs ROHS - 17930-IRF644PBF - Utmel Electronic Limited
Hong Kong, China
250V 14A 280mΩ@10V,8.4A 125W 4V@250uA N Channel TO-220AB MOSFETs ROHS
17930-IRF644PBF
250V 14A 280mΩ@10V,8.4A 125W 4V@250uA N Channel TO-220AB MOSFETs ROHS 17930-IRF644PBF
250V 14A 280mΩ@10V,8.4A 125W 4V@250uA N Channel TO-220AB MOSFETs ROHS

250V 14A 280mΩ@10V,8.4A 125W 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site
Mosfet Transistor, N Channel, 14 A, 250 V, 280 Mohm, 10 V, 4 V Rohs Compliant Vishay - 38K2827 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 14 A, 250 V, 280 Mohm, 10 V, 4 V Rohs Compliant Vishay
38K2827
Mosfet Transistor, N Channel, 14 A, 250 V, 280 Mohm, 10 V, 4 V Rohs Compliant Vishay 38K2827
MOSFET Transistor, N Channel, 14 A, 250 V, 280 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 14 A, 250 V, 280 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 16357297 - Radwell International
Willingboro, NJ, United States
Transistor
16357297
Transistor 16357297
TRANSISTOR, MOSFET, THROUGH HOLE, 1 CHANNEL, 14 A, 250 V, SINGLE. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, THROUGH HOLE, 1 CHANNEL, 14 A, 250 V, SINGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRF644PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF644PBF
Single FETs, MOSFETs IRF644PBF
MOSFET N-CH 250V 14A TO220AB

MOSFET N-CH 250V 14A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF644PBF-ND 5429305 5429305P 017457-IRF644PBF 278-IRF644PBF IRF644PBF IRF644PBF 70078856 17930-IRF644PBF 38K2827 16357297 IRF644PBF
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644PBF N-Channel 250V 14A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 14A;TO-220AB;PD 125W;VGS +/-20V 250V 14A 280mΩ@10V,8.4A 125W 4V@250uA N Channel TO-220AB MOSFETs ROHS Mosfet Transistor, N Channel, 14 A, 250 V, 280 Mohm, 10 V, 4 V Rohs Compliant Vishay Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220 TO-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data