Vishay Precision Group Single FETs, MOSFETs IRF644PBF-BE3

Description
N-Channel 250V 14A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 250V 14A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF644PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF644PBF-BE3-ND
Single FETs, MOSFETs 742-IRF644PBF-BE3-ND
N-Channel 250V 14A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 250V 14A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 250V, 14A, To-220Ab; Channel Type Vishay - 06AJ9158 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 14A, To-220Ab; Channel Type Vishay
06AJ9158
Mosfet, N-Ch, 250V, 14A, To-220Ab; Channel Type Vishay 06AJ9158
MOSFET, N-CH, 250V, 14A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 14A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 137415442 - Radwell International
Willingboro, NJ, United States
Transistor
137415442
Transistor 137415442
MOSFET, N-CH, 250V, 14A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:250V; CONTINUOUS DRAIN CURRENT ID:14A; ON RESISTANCE RDS(ON):0.28OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 250V, 14A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:250V; CONTINUOUS DRAIN CURRENT ID:14A; ON RESISTANCE RDS(ON):0.28OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF644PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF644PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF644PBF-BE3
MOSFET N-CH 250V 14A TO220AB

MOSFET N-CH 250V 14A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 742-IRF644PBF-BE3-ND 06AJ9158 137415442 IRF644PBF-BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 250V, 14A, To-220Ab; Channel Type Vishay Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details